NEN-EN 14710-1+A2
Fire-fighting pumps - Fire-fighting centrifugal pumps without primer - Part 1: Classification, general and safety requirements
| Organization: | NEN |
| Publication Date: | 1 February 2009 |
| Status: | active |
| Page Count: | 37 |
| ICS Code (Pumps): | 23.080 |
| ICS Code (Fire-fighting): | 13.220.10 |
scope:
This document applies to centrifugal pumps without priming devices for fire-fighting use designed as - floating pumps (FPN-F) ; - submersible pumps (FPN-S) or - boosted pumps (FPN-B). Fire-fighting centrifugal pumps without primer are defined as terminated by their inlet and outlet connections as well as by their shaft ends. This document applies for fire-fighting centrifugal pumps without priming devices for use under ambient temperatures between -15 °C and 40 °C.
Document History