NEN-EN 14710-1/A1

Fire-fighting pumps - Fire-fighting centrifugal pumps without primer - Part 1: Classification, general and safety requirements

inactive
Organization: NEN
Publication Date: 1 March 2008
Status: inactive
Page Count: 6
ICS Code (Fire-fighting): 13.220.10
scope:

This document applies to centrifugal pumps without priming devices for fire-fighting use designed as floating pumps (FPN-F), submersible pumps (FPN-S) or boosted pumps (FPN-B). Fire-fighting centrifugal pumps without primer are defined as terminated by their inlet and outlet connections as well as by their shaft ends. This document applies for fire-fighting centrifugal pumps without priming devices for use under ambient temperatures between -15 °C and 40 °C. This document specifies the classif ication and general requirements for fire-fighting centrifugal pumps without priming devices with a nominal delivery rate of up to 6 000 l/min. This document deals with significant hazards listed in Clause 4, hazardous situations and events during the commissioning, operation and maintenance of fire-fighting centrifugal pumps without priming devices, used as intended and under the conditions foreseen by the manufacturer.

Document History

February 1, 2009
Fire-fighting pumps - Fire-fighting centrifugal pumps without primer - Part 1: Classification, general and safety requirements
This document applies to centrifugal pumps without priming devices for fire-fighting use designed as - floating pumps (FPN-F) ; - submersible pumps (FPN-S) or - boosted pumps (FPN-B). Fire-fighting...
July 1, 2008
Fire-fighting pumps - Fire-fighting centrifugal pumps without primer - Part 1: Classification, general and safety requirements
This document applies to centrifugal pumps without priming devices for fire-fighting use designed as floating pumps (FPN-F), submersible pumps (FPN-S) or boosted pumps (FPN-B). Fire-fighting...
NEN-EN 14710-1/A1
March 1, 2008
Fire-fighting pumps - Fire-fighting centrifugal pumps without primer - Part 1: Classification, general and safety requirements
This document applies to centrifugal pumps without priming devices for fire-fighting use designed as floating pumps (FPN-F), submersible pumps (FPN-S) or boosted pumps (FPN-B). Fire-fighting...
March 1, 2005
Fire-fighting pumps - Fire-fighting centrifugal pumps without primer - Part 1: Classification, general and safety requirements
This document applies to centrifugal pumps without priming devices for fire-fighting use designed as - floating pumps (FPN-F), - submersible pumps (FPN-S) or - boosted pumps (FPN-B). Fire-fighting...
September 1, 2003
Fire-fighting pumps - Fire-fighting centrifugal pumps without primer - Part 1: Classification - General and safety requirements
This document applies to centrifugal pumps without priming devices for fire-fighting use designed as - floating pumps (FPN-F), - submersible pumps (FPN-S) or - boosted pumps (FPN-B). Fire-fighting...

References

Advertisement