NEN-EN 15309
Characterization of waste and soil - Determination of elemental composition by X-ray fluorescence
| Organization: | NEN |
| Publication Date: | 1 May 2007 |
| Status: | active |
| Page Count: | 45 |
| ICS Code (Solid wastes): | 13.030.10 |
| ICS Code (Chemical characteristics of soils): | 13.080.10 |
scope:
This European Standard specifies the procedure for a quantitative determination of major and trace element concentrations in homogeneous solid waste, soil and soil-like material by energy dispersive X-ray fluorescence (EDXRF) spectrometry or wavelength dispersive X-ray fluorescence (WDXRF) spectrometry using a calibration with matrix-matched standards. This European Standard is applicable for the following elements: Na, Mg, Al, Si, P, S, Cl, K, Ca, Ti, V, Cr, Mn, Fe, Co, Ni, Cu, Zn, As, Se, Br, Rb, Sr, Y, Zr, Nb, Mo, Ag, Cd, Sn, Sb, Te, I, Cs, Ba, Ta, W, Hg, Tl, Pb, Bi, Th and U. Concentration levels between approximately 0,000 1 % and 100 % can be determined depending on the element and the instrument used.
Document History