NEN-EN 15309

Characterization of waste and soil - Determination of elemental composition by X-ray fluorescence

inactive
Organization: NEN
Publication Date: 1 August 2005
Status: inactive
Page Count: 32
ICS Code (Solid wastes): 13.030.10
ICS Code (Chemical characteristics of soils): 13.080.10
scope:

This European Standard specifies the procedure for a quantitative determination of major and trace element concentrations in homogeneous solid waste, soil and soil-like material by energy dispersive X-ray fluorescence (EDXRF) spectrometry or wavelength dispersive X-ray fluorescence (WDXRF) spectrometry using a calibration with matrix-matched standards. This European Standard is applicable for the following elements: Na, Mg, Al, Si, P, S, Cl, K, Ca, Ti, V, Cr, Mn, Fe, Co, Ni, Cu, Zn, As, Se, Br, Rb, Sr, Y, Zr, Nb, Mo, Ag, Cd, Sn, Sb, Te, I, Cs, Ba, Ta, W, Hg, Tl, Pb, Bi, Th and U. Concentration levels between approximately 0,000 1 % and 100 % can be determined depending on the element and the instrument used.

Document History

May 1, 2007
Characterization of waste and soil - Determination of elemental composition by X-ray fluorescence
This European Standard specifies the procedure for a quantitative determination of major and trace element concentrations in homogeneous solid waste, soil and soil-like material by energy dispersive...
NEN-EN 15309
August 1, 2005
Characterization of waste and soil - Determination of elemental composition by X-ray fluorescence
This European Standard specifies the procedure for a quantitative determination of major and trace element concentrations in homogeneous solid waste, soil and soil-like material by energy dispersive...
Advertisement