NEN-EN 16228-3
Drilling and foundation equipment - Safety - Part 3: Horizontal directional drilling equipment (HDD)
| Organization: | NEN |
| Publication Date: | 1 June 2014 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Earthworks. Excavations. Foundation construction. Underground works): | 93.020 |
scope:
NEN-EN 16228-3, together with part 1, deals with all significant hazards for horizontal directional drilling equipment (HDD) when they are used as intended and under the conditions of misuse which are reasonably foreseeable by the manufacturer associated with the whole life time of the machine (see Clause 4). The requirements of this part are complementary to the common requirements formulated in EN 16228-1:2014.
Document History