NEN-EN 16228-3/A1
Drilling and foundation equipment - Safety - Part 3: Horizontal directional drilling equipment (HDD)
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2019 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Earthworks. Excavations. Foundation construction. Underground works): | 93.020 |
Document History
January 1, 2022
Drilling and foundation equipment - Safety - Part 3: Horizontal directional drilling equipment (HDD)
This European Standard, together with part 1, deals with all significant hazards for horizontal directional drilling equipment (HDD) when they are used as intended and under the conditions of misuse...
NEN-EN 16228-3/A1
May 1, 2019
Drilling and foundation equipment - Safety - Part 3: Horizontal directional drilling equipment (HDD)
A description is not available for this item.
June 1, 2014
Drilling and foundation equipment - Safety - Part 3: Horizontal directional drilling equipment (HDD)
NEN-EN 16228-3, together with part 1, deals with all significant hazards for horizontal directional drilling equipment (HDD) when they are used as intended and under the conditions of misuse which...
April 1, 2011
Drilling and foundation equipment - Safety - Part 3: Horizontal directional drilling equipment (HDD)
NEN-EN 16228-3, together with part 1, deals with all significant hazards for horizontal directional drilling equipment (HDD) when they are used as intended and under the conditions of misuse which...