NEN-EN 297/A3

Gas-fired central heating boilers - Type B11 and B11BS boilers fitted with atmospheric burners of nominal heat input not exceeding 70 Kw

inactive
Organization: NEN
Publication Date: 1 March 1997
Status: inactive
Page Count: 12
ICS Code (Central heating systems): 91.140.10

Document History

December 1, 2006
Gas-fired central heating boilers - Type B11 and B11BS boilers fitted with atmospheric burners of nominal heat input not exceeding 70 kW
A description is not available for this item.
October 1, 2004
Gas-fired central heating boilers - Type B11 and B11BS boilers, fittedwith atmospheric burners of nominal heat input not exceeding 70 kW
A description is not available for this item.
April 1, 2003
Gas-fired central heating boilers - Type B11 and B11BS boilers, fittedwith atmospheric burners of nominal heat input not exceeding 70 kW
A description is not available for this item.
June 1, 1999
Gas-fired central heating boilers - Type B11 and B11BS boilers fitted with atmospheric burners of nominal heat input not exceeding 70 kW
A description is not available for this item.
August 1, 1998
Gas-fired central heating boilers - Type B11 and B11BS boilers, fitted with atmospheric burners of nominal heat input not exceeding 70 Kw
A description is not available for this item.
April 1, 1997
Gas-fired central heating boilers - Type B11 and B11BS boilers, fitted with atmospheric burners of nominal heat input not exceeding 70 kW
A description is not available for this item.
NEN-EN 297/A3
March 1, 1997
Gas-fired central heating boilers - Type B11 and B11BS boilers fitted with atmospheric burners of nominal heat input not exceeding 70 Kw
A description is not available for this item.
July 1, 1996
Gas-fired central heating boilers - Type B11 and B11BS boilers fitted with atmospheric burners of nominal heat input not exceeding 70 kW
A description is not available for this item.
November 1, 1994
Gas-fired central heating boilers - Type B11 and B11BS boilers fitted with atmospheric burners of nominal heat input not exceeding 70 kW
This standard specifies the requirements and test methods for the construction, safety, fitness for purpose, rational use of energy, classification and marking of gas-fired central heating boilers...
August 1, 1992
Gas-fired central heating boilers fitted with atmospheric burners - Determination of the useful efficiency at a load corresponding to 30% of the nominal heat input
This standard specifies the requirements and test methods for the construction, safety, fitness for purpose, rational use of energy, classification and marking of gas-fired central heating boilers...

References

Advertisement