NEN-EN 297
Gas-fired central heating boilers - Type B11 and B11BS boilers fitted with atmospheric burners of nominal heat input not exceeding 70 kW
| Organization: | NEN |
| Publication Date: | 1 November 1994 |
| Status: | inactive |
| Page Count: | 85 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
This standard specifies the requirements and test methods for the construction, safety, fitness for purpose, rational use of energy, classification and marking of gas-fired central heating boilers hereafter referred to as "boilers". This standard applies to type B11 and B11BS boilers - fitted with atmospheric burners; - that use gases corresponding to the three gas families and to the pressure stated in 4.1.4; - that have a nominal heat input not exceeding 70 kW (on net calorific value); - where the temperature of the heat carrier does not exceed 95°C during normal operation; - where the minimum water-side operating pressure does not exceed 6 bar.
Document History