NEN-EN 2874/C1

Aerospace Series - Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resistant nickel base alloy, passivated - Classification: 1550 MPa (at ambient temperature)/315°C

active, Most Current
Organization: NEN
Publication Date: 1 November 1996
Status: active
Page Count: 4
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NEN-EN 2874/C1
November 1, 1996
Aerospace Series - Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resistant nickel base alloy, passivated - Classification: 1550 MPa (at ambient temperature)/315°C
A description is not available for this item.
July 1, 1996
Aerospace Series - Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resistant nickel base alloy, passivated - Classification: 1550 MPa (at ambient temperature)/315°C
Specifies the characteristics of bolts, large bihexagonal head, close tolerance normal shank. medium length thread, in heat resisting nickel base alloy, passivated.
Advertisement