NEN-EN 2874
Aerospace Series - Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resistant nickel base alloy, passivated - Classification: 1550 MPa (at ambient temperature)/315°C
active
| Organization: | NEN |
| Publication Date: | 1 July 1996 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
Specifies the characteristics of bolts, large bihexagonal head, close tolerance normal shank. medium length thread, in heat resisting nickel base alloy, passivated.
Document History
November 1, 1996
Aerospace Series - Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resistant nickel base alloy, passivated - Classification: 1550 MPa (at ambient temperature)/315°C
A description is not available for this item.
NEN-EN 2874
July 1, 1996
Aerospace Series - Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resistant nickel base alloy, passivated - Classification: 1550 MPa (at ambient temperature)/315°C
Specifies the characteristics of bolts, large bihexagonal head, close tolerance normal shank. medium length thread, in heat resisting nickel base alloy, passivated.