NEN-EN-IEC 61243-2/C2

Live working - Voltage detectors - Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c

active
Organization: NEN
Publication Date: 1 September 2000
Status: active
Page Count: 5
ICS Code (Power transmission and distribution networks): 29.240
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Other electrical equipment for working in special conditions): 29.260.99

Document History

September 1, 2002
Live working - Voltage detectors - Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c
A description is not available for this item.
NEN-EN-IEC 61243-2/C2
September 1, 2000
Live working - Voltage detectors - Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c
A description is not available for this item.
February 1, 2000
Live working - Voltage detectors - Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c
A description is not available for this item.
September 1, 1999
Live working - Voltage detectors - Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c
A description is not available for this item.
September 1, 1997
Live working - Voltage detectors - Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c
Deals with portable voltage detectors with or without a built-in power source to be used on electricl systems for voltages of 1 kV to 36 kV a.c., and frequencies from 15 hZ to 60 hZ. Applies only to...
Advertisement