NEN-EN-IEC 61243-2
Live working - Voltage detectors - Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c
active
| Organization: | NEN |
| Publication Date: | 1 September 1997 |
| Status: | active |
| Page Count: | 122 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
scope:
Deals with portable voltage detectors with or without a built-in power source to be used on electricl systems for voltages of 1 kV to 36 kV a.c., and frequencies from 15 hZ to 60 hZ. Applies only to resistive voltage detectors used in contact with the part to be tested.
Document History
September 1, 2002
Live working - Voltage detectors - Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c
A description is not available for this item.
September 1, 2000
Live working - Voltage detectors - Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c
A description is not available for this item.
February 1, 2000
Live working - Voltage detectors - Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c
A description is not available for this item.
September 1, 1999
Live working - Voltage detectors - Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c
A description is not available for this item.
NEN-EN-IEC 61243-2
September 1, 1997
Live working - Voltage detectors - Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c
Deals with portable voltage detectors with or without a built-in power source to be used on electricl systems for voltages of 1 kV to 36 kV a.c., and frequencies from 15 hZ to 60 hZ. Applies only to...