NEN-EN-ISO 1127

Stainless steel tubes - Dimensions, tolerances and conventional masses per unit length

active, Most Current
Organization: NEN
Publication Date: 1 October 1996
Status: active
Page Count: 10
ICS Code (Iron and steel pipes): 23.040.10
scope:

The outside diameters and thicknesses of the tubes have been selected from ISO 4200. If thicknesses greater than 14,2 mm are needed, they should be choosen form ISO 4200. Specifies the diameters, tolerances and other parameters of tubes. It tabulates conventional masses for austenitic (table 1) and for ferritic and martensitic (table 2) stainless steel tubes.

Document History

NEN-EN-ISO 1127
October 1, 1996
Stainless steel tubes - Dimensions, tolerances and conventional masses per unit length
The outside diameters and thicknesses of the tubes have been selected from ISO 4200. If thicknesses greater than 14,2 mm are needed, they should be choosen form ISO 4200. Specifies the diameters,...
June 1, 1996
Stainless steel tubes - Dimensions, tolerances and conventional masses per unit length
The outside diameters and thicknesses of the tubes have been selected from ISO 4200. If thicknesses greater than 14,2 mm are needed, they should be choosen form ISO 4200. Specifies the diameters,...
Advertisement