NEN-EN-ISO 1127
Stainless steel tubes - Dimensions, tolerances and conventional masses per unit length
inactive
| Organization: | NEN |
| Publication Date: | 1 June 1996 |
| Status: | inactive |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
The outside diameters and thicknesses of the tubes have been selected from ISO 4200. If thicknesses greater than 14,2 mm are needed, they should be choosen form ISO 4200. Specifies the diameters, tolerances and other parameters of tubes. It tabulates conventional masses for austenitic (table 1) and for ferritic and martensitic (table 2) stainless steel tubes.
Document History
October 1, 1996
Stainless steel tubes - Dimensions, tolerances and conventional masses per unit length
The outside diameters and thicknesses of the tubes have been selected from ISO 4200. If thicknesses greater than 14,2 mm are needed, they should be choosen form ISO 4200. Specifies the diameters,...
NEN-EN-ISO 1127
June 1, 1996
Stainless steel tubes - Dimensions, tolerances and conventional masses per unit length
The outside diameters and thicknesses of the tubes have been selected from ISO 4200. If thicknesses greater than 14,2 mm are needed, they should be choosen form ISO 4200. Specifies the diameters,...