NEN-EN-ISO 14689

Geotechnics in civil engineering - Identification and description of rock

inactive, Most Current
Organization: NEN
Publication Date: 1 August 2001
Status: inactive
Page Count: 25
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This part of ISO 14689 relates to the identification and description of rock material and mass on the basis of mineralogical composition, genetic aspects, structure, grain size, discontinuities and other parameters. It also provides rules for the description of other characteristics as well as for their designation. This part of ISO 14689 applies to the description of rock for geotechnics and engineering geology in civil engineering. The description is carried out on cores and other samples of natural rock and on rock masses. Rock mass classification systems using one or more descriptive parameters to suggest likely rock mass behaviour are beyond the scope of this part of ISO 14689 (see Bibliography). Identification and classification of soil for engineering purposes is covered in ISO 14688-1 and ISO 14688-2.

Document History

NEN-EN-ISO 14689
August 1, 2001
Geotechnics in civil engineering - Identification and description of rock
This part of ISO 14689 relates to the identification and description of rock material and mass on the basis of mineralogical composition, genetic aspects, structure, grain size, discontinuities and...

References

Advertisement