NEN-EN-ISO 14689-1
Geotechnical investigation and testing - Idenfication and classification of rock - Part 1: Identification and description
| Organization: | NEN |
| Publication Date: | 1 January 2004 |
| Status: | active |
| ICS Code (Earthworks. Excavations. Foundation construction. Underground works): | 93.020 |
scope:
This part of ISO 14689 relates to the identification and description of rock material and mass on the basis of mineralogical composition, genetic aspects, structure, grain size, discontinuities and other parameters. It also provides rules for the description of other characteristics as well as for their designation. This part of ISO 14689 applies to the description of rock for geotechnics and engineering geology in civil engineering. The description is carried out on cores and other samples of natural rock and on rock masses. Rock mass classification systems using one or more descriptive parameters to suggest likely rock mass behaviour are beyond the scope of this part of ISO 14689 (see Bibliography). Identification and classification of soil for engineering purposes is covered in ISO 14688-1 and ISO 14688-2.
Document History