IEC 61466-1
Composite String Insulator Units for Overhead Lines with a Nominal Voltage Greater Than 1 000 V - Part 1: Standard Strength Classes and End Fittings
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 November 2007 |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ICS Code (Insulators): | 29.080.10 |
Document History
May 1, 2016
Composite string insulator units for overhead lines with a nominal voltage greater than 1 000 V - Part 1: Standard strength classes and end fittings
This part of IEC 61466 is applicable to composite string insulator units for a.c. overhead lines with a nominal voltage greater than 1000 V and a frequency not greater than 100 Hz.
It also applies...
IEC 61466-1
November 1, 2007
Composite String Insulator Units for Overhead Lines with a Nominal Voltage Greater Than 1 000 V - Part 1: Standard Strength Classes and End Fittings
A description is not available for this item.
February 1, 1997
Composite String Insulator Units for Overhead Lines with a Nominal Voltage Greater Than 1 000 V - Part 1: Standard Strength Classes and End Fittings
This part of IEC 61466 is applicable to composite string insulator units for a.c. overhead lines with a nominal voltage greater than 1 000 V and a frequency not greater than 100 Hz.
It also applies...