BSI - BS EN 61466-2

Composite string insulator units for overhead lines with a nominal voltage greater than 1 000 V Part 2: Dimensional and electrical characteristics

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 February 1999
Status: active
Page Count: 16
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Insulators): 29.080.10

Document History

BS EN 61466-2
February 15, 1999
Composite string insulator units for overhead lines with a nominal voltage greater than 1 000 V Part 2: Dimensional and electrical characteristics
A description is not available for this item.
February 15, 1999
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV - Part 2: Dimensional and electrical characteristics
A description is not available for this item.
February 15, 1999
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV - Part 2: Dimensional and electrical characteristics
Applicable to insulator units with specified mechanical load of 40 kN and 70 kN, frequency not greater than 100 Hz, highest lightning impulse level of 325 kV.
Advertisement