BSI - BS EN 61466-2
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV - Part 2: Dimensional and electrical characteristics
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 15 February 1999 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Insulators): | 29.080.10 |
Document History
February 15, 1999
Composite string insulator units for overhead lines with a nominal voltage greater than 1 000 V Part 2: Dimensional and electrical characteristics
A description is not available for this item.
BS EN 61466-2
February 15, 1999
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV - Part 2: Dimensional and electrical characteristics
A description is not available for this item.
February 15, 1999
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV - Part 2: Dimensional and electrical characteristics
Applicable to insulator units with specified mechanical load of 40 kN and 70 kN, frequency not greater than 100 Hz, highest lightning impulse level of 325 kV.