IEC 61109

Insulators for overhead lines – Composite suspension and tension insulators for a.c. systems with a nominal voltage greater than 1 000 V – Definitions, test methods and acceptance criteria

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 May 2008
Status: active
Page Count: 62
ICS Code (Insulators): 29.080.10
scope:

This International Standard is applicable to composite insulators for use as suspension/tension line insulators, but it is to be noted that these insulators can occasionally be subjected to compression or bending, for example when used as phase-spacers. Composite insulators designed primarily to resist bending loads, e.g. line post insulators, are not included in the scope of this Standard.

This standard deals with those composite insulators which include a "core" and a "housing". The core is usually made of resin-impregnated glass fibres. The housing can be manufactured from a variety of materials including elastomers (e.g. silicone, ethylene-propylene); resins (e.g. cycloaliphatic epoxy); or fluorocarbons (e.g. polytetrafluoroethylene).

The object of this Standard is to:

- define the terms used;

- prescribe test methods;

- prescribe acceptance criteria.

This standard does not include requirements dealing with the choice of insulators for specific operating conditions.

Document History

IEC 61109
May 1, 2008
Insulators for overhead lines – Composite suspension and tension insulators for a.c. systems with a nominal voltage greater than 1 000 V – Definitions, test methods and acceptance criteria
This International Standard is applicable to composite insulators for use as suspension/tension line insulators, but it is to be noted that these insulators can occasionally be subjected to...
March 1, 1992
Composite Insulators for A.C. Overhead Lines with a Nominal Voltage Greater Than 1 000 V - Definitions, Test Methods and Acceptance Criteria
This International Standard is applicable to composite insulators for use as suspension/tension line insulators, but it is to be noted that these insulators can occasionally be subjected to...

References

Advertisement