IEC 61109
Composite Insulators for A.C. Overhead Lines with a Nominal Voltage Greater Than 1 000 V - Definitions, Test Methods and Acceptance Criteria
| Organization: | IEC |
| Publication Date: | 1 March 1992 |
| Status: | inactive |
| Page Count: | 88 |
| ICS Code (Insulators): | 29.080.10 |
scope:
This International Standard is applicable to composite insulators for use as suspension/tension line insulators, but it is to be noted that these insulators can occasionally be subjected to compression or bending, for example when used as phase-spacers. Composite insulators designed primarily to resist bending loads, e.g. line post insulators, are not included in the scope of this Standard.
This standard deals with those composite insulators which include a "core" and a "housing". The core is usually made of resin-impregnated glass fibres. The housing can be manufactured from a variety of materials including elastomers (e.g. silicone, ethylene-propylene);
The object of this Standard is to:
- define the terms used;
- prescribe test methods;
- prescribe acceptance criteria.
This standard does not include requirements dealing with the choice of insulators for specific operating conditions.
Document History