IEC/TR 62730

HV polymeric insulators for indoor and outdoor use tracking and erosion testing by wheel test and 5 000h test

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 March 2012
Status: active
Page Count: 24
ICS Code (Insulators): 29.080.10
scope:

Scope and object

This technical report is applicable to polymeric insulators whose insulating body consists of one or various organic materials. Polymeric insulators covered by this technical report include both solid core and hollow insulators. They are intended for use on overhead lines and in indoor and outdoor equipment with a rated voltage greater than 1 000 V.

The object of this technical report is:

- to define the common terms used;

- to give the background behind the development and use of the 5 000 h multiple stress test and the tracking wheel test;

- to describe the test methods for the 5 000 h multiple stress test and the tracking wheel tests on polymeric insulators;

- to describe possible acceptance or failure criteria, if applicable;

These tests, criteria and recommendations are intended to give a common basis for the 5 000h multiple stress test and the tracking wheel test when they are used for research or required as a supplementary design test. These tests are not mandatory and their use is subject to prior agreement between the interested parties.

Document History

IEC/TR 62730
March 1, 2012
HV polymeric insulators for indoor and outdoor use tracking and erosion testing by wheel test and 5 000h test
Scope and object This technical report is applicable to polymeric insulators whose insulating body consists of one or various organic materials. Polymeric insulators covered by this technical report...

References

Advertisement