NEN-EN-ISO 21013-3
Cryogenic vessels - Pressure-relief accessories for cryogenic service - Part 3: Sizing and capacity determination
| Organization: | NEN |
| Publication Date: | 1 June 2016 |
| Status: | active |
| Page Count: | 49 |
| ICS Code (Cryogenic vessels): | 23.020.40 |
| ICS Code (Pressure regulators): | 23.060.40 |
scope:
NEN-En-ISO 21013-3 provides separate calculation methods for determining the required mass flow to be relieved for each of the following specified conditions: - vacuum-insulated vessels with insulation system (outer jacket + insulating material) intact under normal vacuum, outer jacket at ambient temperature, inner vessel at temperature of the contents at the specified relieving pressure; - vacuum-insulated vessels with insulation system (outer jacket + insulating material) intact under normal vacuum, outer jacket at ambient temperature, inner vessel at temperature of the contents at the specified relieving pressure, pressure regulator of the pressure build-up system functioning at full potential; - vacuum or non-vacuum-insulated
Document History