NEN-ISO 21013-3

Cryogenic vessels - Pressure-relief accessories for cryogenic service - Part 3: Sizing and capacity determination

inactive, Most Current
Organization: NEN
Publication Date: 1 February 2006
Status: inactive
Page Count: 17
ICS Code (Cryogenic vessels): 23.020.40
scope:

This part of ISO 21013 provides separate calculation methods for determining the required mass flow to be relieved for each of the following specified conditions. ¯ Vacuum-insulated vessels with insulation system (outer jacket + insulating material) intact under normal vacuum; outer jacket at ambient temperature; inner vessel at temperature of the contents at the relieving pressure. ¯ Vacuum-insulated vessels with insulation system (outer jacket + insulating material) intact under normal vacuum; outer jacket at ambient temperature; inner vessel at temperature of the contents at the relieving pressure; pressure regulator of the pressure build-up system functioning at full potential. ¯ Vacuum-insulated vessels with insulation system remaining in place but with loss of vacuum, or nonvacuum- insulated vessels with insulation system intact; outer jacket at ambient temperature; inner vessel at temperature of the contents at the relieving pressure; vacuum or non-vacuum-insulated vessels with insulation system remaining fully or partially in place, but with loss of vacuum in the case of vacuuminsulated vessels, and fire engulfment; inner vessel at temperature of the contents at the relieving pressure. ¯ Vessels with insulation system totally lost and fire engulfment. Good engineering practice based on well-established theoretical physical science shall be adopted to determine the required mass flow where an appropriate calculation method is not provided for an applicable condition.

Document History

NEN-ISO 21013-3
February 1, 2006
Cryogenic vessels - Pressure-relief accessories for cryogenic service - Part 3: Sizing and capacity determination
This part of ISO 21013 provides separate calculation methods for determining the required mass flow to be relieved for each of the following specified conditions. ¯ Vacuum-insulated vessels with...

References

Advertisement