NEN-EN-ISO 22282-2
Geotechnical investigation and testing - Geohydraulic testing - Part 2: Water permeability tests in a borehole using open systems
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2012 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Hydrological properties of soils): | 13.080.40 |
| ICS Code (Earthworks. Excavations. Foundation construction. Underground works): | 93.020 |
scope:
This part of ISO 22282 specifies requirements for the determination of the local permeability in soils and rocks below and above groundwater level in an open hole by water permeability tests as part of the geotechnical investigation services according to EN 1997-1 and EN 1997-2.
Document History
NEN-EN-ISO 22282-2
June 1, 2012
Geotechnical investigation and testing - Geohydraulic testing - Part 2: Water permeability tests in a borehole using open systems
This part of ISO 22282 specifies requirements for the determination of the local permeability in soils and rocks below and above groundwater level in an open hole by water permeability tests as part...
May 1, 2008
Geotechnical investigation and testing - Geohydraulic testing - Part 2: Water permeability tests in a borehole without packer
This standard specifies requirements for the determination of the local permeability in soils and rocks below and above ground water level in an open hole by the water permeability tests as part of...