NEN-EN-ISO 22282-2
Geotechnical investigation and testing - Geohydraulic testing - Part 2: Water permeability tests in a borehole without packer
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2008 |
| Status: | inactive |
| Page Count: | 35 |
| ICS Code (Hydrological properties of soils): | 13.080.40 |
| ICS Code (Earthworks. Excavations. Foundation construction. Underground works): | 93.020 |
scope:
This standard specifies requirements for the determination of the local permeability in soils and rocks below and above ground water level in an open hole by the water permeability tests as part of the geotechnical investigation services according to EN 1997-1 and prEN 1997-2. It also includes the estimation of permeability of unsaturated soils.
Document History
June 1, 2012
Geotechnical investigation and testing - Geohydraulic testing - Part 2: Water permeability tests in a borehole using open systems
This part of ISO 22282 specifies requirements for the determination of the local permeability in soils and rocks below and above groundwater level in an open hole by water permeability tests as part...
NEN-EN-ISO 22282-2
May 1, 2008
Geotechnical investigation and testing - Geohydraulic testing - Part 2: Water permeability tests in a borehole without packer
This standard specifies requirements for the determination of the local permeability in soils and rocks below and above ground water level in an open hole by the water permeability tests as part of...