NEN-EN-ISO 6507-2

Metallic materials - Vickers hardness test - Part 2: Verification and calibration of testing machines

active, Most Current
Organization: NEN
Publication Date: 1 January 2006
Status: active
Page Count: 30
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This part of ISO 6507 specifies a method of verification of testing machines for determining Vickers hardness in accordance with ISO 6507-1. It specifies a direct verification method for checking the main functions of the machine operation, and an indirect method suitable for the overall checking of the machine. The indirect method may be used on its own for periodic routine checking of the machine in service. If a testing machine is also to be used for other methods of hardness testing, it shall be verified independently for each method. This part of ISO 6507 is also applicable to portable hardness testing machines.

Document History

NEN-EN-ISO 6507-2
January 1, 2006
Metallic materials - Vickers hardness test - Part 2: Verification and calibration of testing machines
This part of ISO 6507 specifies a method of verification of testing machines for determining Vickers hardness in accordance with ISO 6507-1. It specifies a direct verification method for checking the...
May 1, 2004
Metallic materials - Vickers hardness test - Part 2: Verification and calibration of testing machines
This part of ISO 6507 specifies a method of verification of testing machines for determining Vickers hardness in accordance with ISO 6507-1. It specifies a direct verification method for checking the...
February 1, 1998
Metallic materials - Vickers hardness test - Part 2: Verification of testing machines
Specifies a method of verification of testing machines for determining Vickers hardness in accordance with ISO/DIS 6507-1. It describes a direct verification method for checking the main functions of...
March 1, 1996
Metallic materials - Vickers hardness test - Part 2: Verification of testing machines
Specifies a method of verification of testing machines for determining Vickers hardness in accordance with ISO/DIS 6507-1. It describes a direct verification method for checking the main functions of...
Advertisement