NEN-EN-ISO 6507-2

Metallic materials - Vickers hardness test - Part 2: Verification of testing machines

inactive
Organization: NEN
Publication Date: 1 March 1996
Status: inactive
ICS Code (Mechanical testing of metals): 77.040.10
scope:

Specifies a method of verification of testing machines for determining Vickers hardness in accordance with ISO/DIS 6507-1. It describes a direct verification method for checking the main functions of the machine, and an indirect verification method suitable for the overall checking of the machine. The direct verification method may be used on its own for periodic routine checking of the machine in service. If a testing machine is also be used for other methods of hardness testing, it shall be verified independently for each method.

Document History

January 1, 2006
Metallic materials - Vickers hardness test - Part 2: Verification and calibration of testing machines
This part of ISO 6507 specifies a method of verification of testing machines for determining Vickers hardness in accordance with ISO 6507-1. It specifies a direct verification method for checking the...
May 1, 2004
Metallic materials - Vickers hardness test - Part 2: Verification and calibration of testing machines
This part of ISO 6507 specifies a method of verification of testing machines for determining Vickers hardness in accordance with ISO 6507-1. It specifies a direct verification method for checking the...
February 1, 1998
Metallic materials - Vickers hardness test - Part 2: Verification of testing machines
Specifies a method of verification of testing machines for determining Vickers hardness in accordance with ISO/DIS 6507-1. It describes a direct verification method for checking the main functions of...
NEN-EN-ISO 6507-2
March 1, 1996
Metallic materials - Vickers hardness test - Part 2: Verification of testing machines
Specifies a method of verification of testing machines for determining Vickers hardness in accordance with ISO/DIS 6507-1. It describes a direct verification method for checking the main functions of...
Advertisement