NEN-EN-ISO 8394-2
Buildings and civil engineering works - Determination of extrudability for sealant - Part 2: Using standardized apparatus
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2017 |
| Status: | active |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
NEN-EN-ISO 8394-2 specifies a method for determining the extrudability of sealants independently of the package in which they are supplied.
Document History
NEN-EN-ISO 8394-2
November 1, 2017
Buildings and civil engineering works - Determination of extrudability for sealant - Part 2: Using standardized apparatus
NEN-EN-ISO 8394-2 specifies a method for determining the extrudability of sealants independently of the package in which they are supplied.
May 1, 2011
Building construction - Jointing products - Part 2: Determination of extrudability of sealants using standardized apparatus
1 Modification to the title page Replace the superseding information on the title page "Supersedes EN 28394:1990" with "Supersedes EN 29048:1990". 2 Modification to the Foreword Replace the...
October 1, 2010
Building construction - Jointing products - Part 2: Determination of extrudability of sealants using standardized apparatus
This part of ISO 8394 specifies a method for determining the extrudability of sealants independently of the package in which they are supplied. It is not applicable to the classification of sealants.
June 1, 2009
Building construction - Jointing products - Part 2: Determination of extrudability using standardized apparatus
This part of ISO 8394 specifies a method for determining the extrudability of sealants independently of the package in which they are supplied. It is not applicable to the classification of sealants.