NEN-EN-ISO 8394-2

Building construction - Jointing products - Part 2: Determination of extrudability of sealants using standardized apparatus

inactive
Organization: NEN
Publication Date: 1 October 2010
Status: inactive
Page Count: 22
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This part of ISO 8394 specifies a method for determining the extrudability of sealants independently of the package in which they are supplied. It is not applicable to the classification of sealants.

Document History

November 1, 2017
Buildings and civil engineering works - Determination of extrudability for sealant - Part 2: Using standardized apparatus
NEN-EN-ISO 8394-2 specifies a method for determining the extrudability of sealants independently of the package in which they are supplied.
May 1, 2011
Building construction - Jointing products - Part 2: Determination of extrudability of sealants using standardized apparatus
1 Modification to the title page Replace the superseding information on the title page "Supersedes EN 28394:1990" with "Supersedes EN 29048:1990". 2 Modification to the Foreword Replace the...
NEN-EN-ISO 8394-2
October 1, 2010
Building construction - Jointing products - Part 2: Determination of extrudability of sealants using standardized apparatus
This part of ISO 8394 specifies a method for determining the extrudability of sealants independently of the package in which they are supplied. It is not applicable to the classification of sealants.
June 1, 2009
Building construction - Jointing products - Part 2: Determination of extrudability using standardized apparatus
This part of ISO 8394 specifies a method for determining the extrudability of sealants independently of the package in which they are supplied. It is not applicable to the classification of sealants.
Advertisement