NEN-EN-ISO 8192

Water quality - Test for inhibition of oxygen consumption by activated sludge for carbonaceous and ammonium oxidation

active, Most Current
Organization: NEN
Publication Date: 1 February 2007
Status: active
Page Count: 34
ICS Code (Examination of biological properties of water): 13.060.70
scope:

This International Standard specifies a method for assessing the inhibitory effect of a test material on the oxygen consumption of activated sludge microorganisms. This method is intended to represent the conditions in biological waste-water treatment plants. It gives information on inhibitory or stimulatory effects after a short exposure (usually 30 min up to 180 min or even more) of the test material on activated sludge microorganisms. This method is applicable for testing waters, waste waters, pure chemicals and mixtures of chemicals. Concerning the chemicals, the method refers to those which are soluble under the test conditions. Special care is necessary with materials of low water solubility, high volatility and with materials abiotically consuming or producing oxygen.

Document History

NEN-EN-ISO 8192
February 1, 2007
Water quality - Test for inhibition of oxygen consumption by activated sludge for carbonaceous and ammonium oxidation
This International Standard specifies a method for assessing the inhibitory effect of a test material on the oxygen consumption of activated sludge microorganisms. This method is intended to...
June 1, 2005
Water quality - Test for inhibition of oxygen consumption by activated sludge (carbon and ammonium oxidation)
This International Standard specifies a method for assessing the inhibitory effect of a test material on the oxygen consumption of activated sludge microorganisms. This method is intended to...
March 1, 1995
Water quality - Test for the inhibition of oxygen consumption by activated sludge
Specifies a method for assessing the inhibitory effect of a test material. This effect may include the effect on respiration and nitrification. This method gives information on inhibitory or...
Advertisement