NEN-EN-ISO 8192

Water quality - Test for the inhibition of oxygen consumption by activated sludge

inactive
Organization: NEN
Publication Date: 1 March 1995
Status: inactive
Page Count: 16
ICS Code (Examination of biological properties of water): 13.060.70
scope:

Specifies a method for assessing the inhibitory effect of a test material. This effect may include the effect on respiration and nitrification. This method gives information on inhibitory or stimulatory effects after a short exposure of the test material on activated sludge to chemical substances which are soluble under the conditions of the test.

Document History

February 1, 2007
Water quality - Test for inhibition of oxygen consumption by activated sludge for carbonaceous and ammonium oxidation
This International Standard specifies a method for assessing the inhibitory effect of a test material on the oxygen consumption of activated sludge microorganisms. This method is intended to...
June 1, 2005
Water quality - Test for inhibition of oxygen consumption by activated sludge (carbon and ammonium oxidation)
This International Standard specifies a method for assessing the inhibitory effect of a test material on the oxygen consumption of activated sludge microorganisms. This method is intended to...
NEN-EN-ISO 8192
March 1, 1995
Water quality - Test for the inhibition of oxygen consumption by activated sludge
Specifies a method for assessing the inhibitory effect of a test material. This effect may include the effect on respiration and nitrification. This method gives information on inhibitory or...
Advertisement