NEN-ISO 11873/C1

Hardmetals - Determination of sulfur and carbon contents in cobalt metal powders - Infrared detection method

active, Most Current
Organization: NEN
Publication Date: 1 January 2009
Status: active
Page Count: 5
ICS Code (Powder metallurgy): 77.160

Document History

NEN-ISO 11873/C1
January 1, 2009
Hardmetals - Determination of sulfur and carbon contents in cobalt metal powders - Infrared detection method
A description is not available for this item.
March 1, 2005
Hardmetals - Determination of sulfur and carbon contents in cobalt metal powders - Infrared detection method
This International Standard specifies the method to be used for the determination of sulfur and carbon in cobalt metal powders in the range of 0,001 % (m/m) to 0,1 % (m/m) by combustion in oxygen and...
Advertisement