NEN-ISO 11873

Hardmetals - Determination of sulfur and carbon contents in cobalt metal powders - Infrared detection method

active
Organization: NEN
Publication Date: 1 March 2005
Status: active
Page Count: 10
ICS Code (Powder metallurgy): 77.160
scope:

This International Standard specifies the method to be used for the determination of sulfur and carbon in cobalt metal powders in the range of 0,001 % (m/m) to 0,1 % (m/m) by combustion in oxygen and infrared (IR)- detection of carbon dioxide (CO2) and sulfur dioxide (SO2).

Document History

January 1, 2009
Hardmetals - Determination of sulfur and carbon contents in cobalt metal powders - Infrared detection method
A description is not available for this item.
NEN-ISO 11873
March 1, 2005
Hardmetals - Determination of sulfur and carbon contents in cobalt metal powders - Infrared detection method
This International Standard specifies the method to be used for the determination of sulfur and carbon in cobalt metal powders in the range of 0,001 % (m/m) to 0,1 % (m/m) by combustion in oxygen and...
Advertisement