NEN-ISO 21010

Cryogenic vessels - Gas/materials compatibility

inactive
Organization: NEN
Publication Date: 1 May 2014
Status: inactive
ICS Code (Cryogenic vessels): 23.020.40
scope:

NEN-ISO 21010 specifies gas/materials compatibility requirements (such as chemical resistance) for cryogenic vessels, but it does not cover mechanical properties (e.g. for low temperature applications). It gives general guidance for compatibility with gases and detailed compatibility requirements for oxygen and oxygen-enriched atmospheres. This International Standard also defines the testing methods for establishing oxygen compatibility of materials (metallic and non-metallic) to be used for cryogenic vessels and associated equipment. This International Standard focuses on materials that are normally with or could be in contact with cryogenic fluids.

Document History

January 1, 2018
Cryogenic vessels - Gas/material compatibility
NEN-ISO 21010 specifies gas/material compatibility requirements (such as chemical resistance) for cryogenic vessels, but it does not cover mechanical properties (e.g. for low-temperature...
NEN-ISO 21010
May 1, 2014
Cryogenic vessels - Gas/materials compatibility
NEN-ISO 21010 specifies gas/materials compatibility requirements (such as chemical resistance) for cryogenic vessels, but it does not cover mechanical properties (e.g. for low temperature...
April 1, 2004
Cryogenic vessels - Gas/materials compatibility
This International Standard specifies gas/materials compatibility requirements (such as chemical resistance) for cryogenic vessels but it does not cover mechanical properties (e.g. for low...
Advertisement