NEN-ISO 21010

Cryogenic vessels - Gas/material compatibility

active, Most Current
Organization: NEN
Publication Date: 1 January 2018
Status: active
ICS Code (Cryogenic vessels): 23.020.40
scope:

NEN-ISO 21010 specifies gas/material compatibility requirements (such as chemical resistance) for cryogenic vessels, but it does not cover mechanical properties (e.g. for low-temperature applications). This document provides general guidance for compatibility with gases and detailed compatibility requirements for oxygen and oxygen-enriched atmospheres. This document also defines the testing methods for establishing oxygen compatibility of materials (metallic and non-metallic) to be used for cryogenic vessels and associated equipment. This document focuses on materials that are normally with or could be in contact with cryogenic fluids.

Document History

NEN-ISO 21010
January 1, 2018
Cryogenic vessels - Gas/material compatibility
NEN-ISO 21010 specifies gas/material compatibility requirements (such as chemical resistance) for cryogenic vessels, but it does not cover mechanical properties (e.g. for low-temperature...
May 1, 2014
Cryogenic vessels - Gas/materials compatibility
NEN-ISO 21010 specifies gas/materials compatibility requirements (such as chemical resistance) for cryogenic vessels, but it does not cover mechanical properties (e.g. for low temperature...
April 1, 2004
Cryogenic vessels - Gas/materials compatibility
This International Standard specifies gas/materials compatibility requirements (such as chemical resistance) for cryogenic vessels but it does not cover mechanical properties (e.g. for low...
Advertisement