NEN-ISO 5766

Palletstackers and high lift platform trucks - Stability tests

inactive
Organization: NEN
Publication Date: 31 July 1979
Status: inactive
ICS Code (Industrial trucks): 53.060
scope:

This International Standard specifies tests for verification of the stability of pedestrian and rider controlled pallet stackers and high lift platform trucks of rated capacity up to and including 5000 kg (10.000 lb), with tilting or non-tilting masts.

Document History

March 1, 1991
Palletstackers and high lift platform trucks - Stability tests
This International Standard specifies tests for verification of the stability of pedestrian and rider controlled pallet stackers and high lift platform trucks of rated capacity up to and including...
NEN-ISO 5766
July 31, 1979
Palletstackers and high lift platform trucks - Stability tests
This International Standard specifies tests for verification of the stability of pedestrian and rider controlled pallet stackers and high lift platform trucks of rated capacity up to and including...
Advertisement