NEN-ISO 5766

Palletstackers and high lift platform trucks - Stability tests

active, Most Current
Organization: NEN
Publication Date: 1 March 1991
Status: active
Page Count: 14
ICS Code (Industrial trucks): 53.060
scope:

This International Standard specifies tests for verification of the stability of pedestrian and rider controlled pallet stackers and high lift platform trucks of rated capacity up to and including 5000 kg (10.000 lb), with tilting or non-tilting masts.

Document History

NEN-ISO 5766
March 1, 1991
Palletstackers and high lift platform trucks - Stability tests
This International Standard specifies tests for verification of the stability of pedestrian and rider controlled pallet stackers and high lift platform trucks of rated capacity up to and including...
July 31, 1979
Palletstackers and high lift platform trucks - Stability tests
This International Standard specifies tests for verification of the stability of pedestrian and rider controlled pallet stackers and high lift platform trucks of rated capacity up to and including...
Advertisement