NEN-ISO/IEC 29341-12-10

Information technology – UPnP Device Architecture – Part 12-10: Remote User Interface Device Control Protocol – Remote User Interface Client Service

inactive
Organization: NEN
Publication Date: 1 February 2009
Status: inactive
Page Count: 38
ICS Code (Interface and interconnection equipment): 35.200
scope:

This service definition is compliant with the UPnP Device Architecture version 1.0. This service-type encapsulates the management of an out-of-band remoting protocol connection to a device capable of user interaction. This service is required for all Remote UI clients. It is specified in schemas-upnp-org:device

Document History

Information technology - UPnP Device Architecture - Part 12-10: Remote User Interface Device Control Protocol - Remote User Interface Client Service
This service definition is compliant with the UPnP Device Architecture version 1.0. This service-type encapsulates the management of an out-of-band remoting protocol connection to a device capable of...
NEN-ISO/IEC 29341-12-10
February 1, 2009
Information technology – UPnP Device Architecture – Part 12-10: Remote User Interface Device Control Protocol – Remote User Interface Client Service
This service definition is compliant with the UPnP Device Architecture version 1.0. This service-type encapsulates the management of an out-of-band remoting protocol connection to a device capable of...
Advertisement