NEN-ISO/IEC 29341-12-10
Information technology - UPnP Device Architecture - Part 12-10: Remote User Interface Device Control Protocol - Remote User Interface Client Service
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2015 |
| Status: | active |
| Page Count: | 37 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This service definition is compliant with the UPnP Device Architecture version 1.0. This service-type encapsulates the management of an out-of-band remoting protocol connection to a device capable of user interaction. This service is required for all Remote UI clients. It is specified in: urn:schemas-upnp-org
Document History
NEN-ISO/IEC 29341-12-10
June 1, 2015
Information technology - UPnP Device Architecture - Part 12-10: Remote User Interface Device Control Protocol - Remote User Interface Client Service
This service definition is compliant with the UPnP Device Architecture version 1.0. This service-type encapsulates the management of an out-of-band remoting protocol connection to a device capable of...
February 1, 2009
Information technology – UPnP Device Architecture – Part 12-10: Remote User Interface Device Control Protocol – Remote User Interface Client Service
This service definition is compliant with the UPnP Device Architecture version 1.0. This service-type encapsulates the management of an out-of-band remoting protocol connection to a device capable of...