NEN-ISO/IEC 7816-12/C1
Identification cards - Integrated circuit cards - Part 12: Cards with contacts - USB electrical interface and operating procedures
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2014 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
Document History
NEN-ISO/IEC 7816-12/C1
March 1, 2014
Identification cards - Integrated circuit cards - Part 12: Cards with contacts - USB electrical interface and operating procedures
A description is not available for this item.
October 1, 2005
Identification cards - Integrated circuit cards - Part 12: Cards with contacts - USB electrical interface and operating procedures
This part of ISO/IEC 7816 specifies the operating conditions of an integrated circuit card that provides a USB interface. Figure 1 shows the assignment of the contact fields for a USB interface and -...