NEN-ISO/IEC 7816-12
Identification cards - Integrated circuit cards - Part 12: Cards with contacts - USB electrical interface and operating procedures
active
| Organization: | NEN |
| Publication Date: | 1 October 2005 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 7816 specifies the operating conditions of an integrated circuit card that provides a USB interface. Figure 1 shows the assignment of the contact fields for a USB interface and - to illustrate interoperability - the assignment as used in ISO/IEC 7816-3.
Document History
March 1, 2014
Identification cards - Integrated circuit cards - Part 12: Cards with contacts - USB electrical interface and operating procedures
A description is not available for this item.
NEN-ISO/IEC 7816-12
October 1, 2005
Identification cards - Integrated circuit cards - Part 12: Cards with contacts - USB electrical interface and operating procedures
This part of ISO/IEC 7816 specifies the operating conditions of an integrated circuit card that provides a USB interface. Figure 1 shows the assignment of the contact fields for a USB interface and -...