NEN-ISO/IEC 21481

Information technology - Telecommunications and information exchange between systems - Near Field Communication Interface and Protocol -2 (NFCIP-2)

inactive
Organization: NEN
Publication Date: 1 July 2012
Status: inactive
Page Count: 12
ICS Code (Data link layer): 35.100.20
scope:

ISO/IEC 18092, ISO/IEC 14443 and ISO/IEC 15693 specify the radio frequency signal interface, initialization, anti-collision and protocols for wireless interconnection of closely coupled devices and access to contactless integrated circuit cards operating at 13,56 MHz. This International Standard specifies the communication mode selection mechanism, designed not to disturb any ongoing communication at 13,56 MHz, for devices implementing ISO/IEC 18092, ISO/IEC 14443 or ISO/IEC 15693. This International Standard requires implementations to enter the selected communication mode as specified in the respective International Standard. The communication mode specifications, however, are outside the scope of this International Standard.

Document History

May 1, 2021
Information technology - Telecommunications and information exchange between systems - Near field communication interface and protocol 2 (NFCIP-2)
This document specifies the communication mode selection and switching mechanism, designed not to disturb any ongoing communication at 13,56 MHz, for devices implementing ISO/IEC 18092, the ISO/IEC...
NEN-ISO/IEC 21481
July 1, 2012
Information technology - Telecommunications and information exchange between systems - Near Field Communication Interface and Protocol -2 (NFCIP-2)
ISO/IEC 18092, ISO/IEC 14443 and ISO/IEC 15693 specify the radio frequency signal interface, initialization, anti-collision and protocols for wireless interconnection of closely coupled devices and...
January 1, 2005
Information technology - Telecommunications and information exchange between systems - Near Field Communication Interface and Protocol -2 (NFCIP-2)
ISO/IEC 18092, ISO/IEC 14443 and ISO/IEC 15693 standards specify the RF signal interface, initialisation, anti-collision and protocols for wireless interconnection of closely coupled devices and...
Advertisement