NEN-ISO/IEC 21481
Information technology - Telecommunications and information exchange between systems - Near Field Communication Interface and Protocol -2 (NFCIP-2)
| Organization: | NEN |
| Publication Date: | 1 January 2005 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Data link layer): | 35.100.20 |
scope:
ISO/IEC 18092, ISO/IEC 14443 and ISO/IEC 15693 standards specify the RF signal interface, initialisation, anti-collision and protocols for wireless interconnection of closely coupled devices and access to contactless integrated circuit cards operating at 13,56 MHz. This International Standard specifies the communication mode selection mechanism, designed to not disturb any ongoing communication at 13,56 MHz, for devices implementing ISO/IEC 18092 and the reader functionality for integrated circuit cards compliant to ISO/IEC 14443 or ISO/IEC 15693. This International Standard requires implementations to enter the selected communication mode as specified in the respective standard. The communication mode specifications, however, are outside the scope of this NFCIP-2 Standard.
Document History