NEN - NPR-CEN/TS 843-6

Advanced technical ceramics - Monolithic ceramics - Mechanical properties at room temperature - Part 6: Guidance for fractographic investigation

inactive, Most Current
Organization: NEN
Publication Date: 1 June 2004
Status: inactive
Page Count: 48
ICS Code (Advanced ceramics): 81.060.30
scope:

This Technical Specification contains guidelines to be adopted when evaluating the appearance of the fracture surface of an advanced technical ceramic. The purpose in undertaking this procedure can be various, for example, for material development or quality assessment, to identify normal or abnormal causes of failure, or as a design aid.

Document History

NPR-CEN/TS 843-6
June 1, 2004
Advanced technical ceramics - Monolithic ceramics - Mechanical properties at room temperature - Part 6: Guidance for fractographic investigation
This Technical Specification contains guidelines to be adopted when evaluating the appearance of the fracture surface of an advanced technical ceramic. The purpose in undertaking this procedure can...

References

Advertisement