NEN-EN 843-6

Advanced technical ceramics - Mechanical properties of monolithic ceramics at room temperature - Part 6: Guidance for fractographic investigation

active, Most Current
Organization: NEN
Publication Date: 1 April 2010
Status: active
Page Count: 48
ICS Code (Advanced ceramics): 81.060.30
scope:

This Part of EN 843 contains guidelines to be adopted when evaluating the appearance of the fracture surface of an advanced technical ceramic. The purpose in undertaking this procedure can be various, for example, for material development or quality assessment, to identify normal or abnormal causes of failure, or as a design aid.

Document History

NEN-EN 843-6
April 1, 2010
Advanced technical ceramics - Mechanical properties of monolithic ceramics at room temperature - Part 6: Guidance for fractographic investigation
This Part of EN 843 contains guidelines to be adopted when evaluating the appearance of the fracture surface of an advanced technical ceramic. The purpose in undertaking this procedure can be...

References

Advertisement