NEN - NPR-IEC/PAS 61755-3-32

Fibre optic connector optical interfaces - Part 3-32: Optical interface - 8 degrees angled-PC end-face thermoset rectangular ferrule, single mode fibres

inactive, Most Current
Organization: NEN
Publication Date: 1 November 2007
Status: inactive
Page Count: 18
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This PAS defines certain dimensional limits that an angled PC end-face multi-fibre rectangular ferrule having two guide-holes for positioning two alignment pins and using a thermoset material with a Young's modulus of 20-25 GPa has to meet in order to comply with specific requirements for interconnections. Ferrules made from the material specified in this PAS are suitable for use in category C as defined in IEC 61753-1.

Document History

NPR-IEC/PAS 61755-3-32
November 1, 2007
Fibre optic connector optical interfaces - Part 3-32: Optical interface - 8 degrees angled-PC end-face thermoset rectangular ferrule, single mode fibres
This PAS defines certain dimensional limits that an angled PC end-face multi-fibre rectangular ferrule having two guide-holes for positioning two alignment pins and using a thermoset material with a...

References

Advertisement