NEN-EN-IEC 61755-3-32

Fibre optic interconnecting devices and passive components - Connector optical interfaces - Part 3-32: Connector parameters of non-dispersion shifted single mode physically contacting fibres - Angled thermoset epoxy rectangular ferrules

active, Most Current
Organization: NEN
Publication Date: 1 April 2016
Status: active
Page Count: 51
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

NEN-EN-IEC 61755-3-32 defines certain dimensional limits of an angled PC rectangular thermoset (TS) ferrule optical interface in order to meet specific requirements for fibre-to-fibre interconnection. Ferrules made from the material specified in this standard are suitable for use in categories C, U, E, and O as defined in IEC 61753-1. Ferrule interface dimensions and features are contained in the IEC 61754 series, which deals with fibre optic connector interfaces.

Document History

NEN-EN-IEC 61755-3-32
April 1, 2016
Fibre optic interconnecting devices and passive components - Connector optical interfaces - Part 3-32: Connector parameters of non-dispersion shifted single mode physically contacting fibres - Angled thermoset epoxy rectangular ferrules
NEN-EN-IEC 61755-3-32 defines certain dimensional limits of an angled PC rectangular thermoset (TS) ferrule optical interface in order to meet specific requirements for fibre-to-fibre...

References

Advertisement