NEN 10249-3A
Metal-clad base materials for printed circuits - Part 3: Special materials used in connection with printed circuits - Specification No. 2: Specification for copper-foil for use in the manufacture of copper-clad base materials
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 1982 |
| Status: | inactive |
| ICS Code (Printed circuits and boards): | 31.180 |
scope:
This specification gives requirements for properties of copper foil intended for use in the manufacture of copper-clad laminated sheets and of copper-clad flexible materials, used for printed wiring. This specification applies to copper foil supplied in rolls, but by agreement between purchaser and vendor, may be applied to foil produced in sheets.
Document History
NEN 10249-3A
October 1, 1982
Metal-clad base materials for printed circuits - Part 3: Special materials used in connection with printed circuits - Specification No. 2: Specification for copper-foil for use in the manufacture of copper-clad base materials
This specification gives requirements for properties of copper foil intended for use in the manufacture of copper-clad laminated sheets and of copper-clad flexible materials, used for printed wiring....