NEN-CISPR 16-2-2

Specification for radio disturbance and immunity measuring apparatus and methods:Part 2-2: Methods of measurement of disturbances and immunity - Measurements of disturbance power

inactive
Organization: NEN
Publication Date: 1 January 2004
Status: inactive
Page Count: 1
ICS Code (Immunity): 33.100.20
ICS Code (Emission): 33.100.10
scope:

This part of CISPR 16 is designated a basic standard, which specifies the methods of measurement of disturbance power using the absorbing clamp in the frequency range 30 MHz to 1 000 MHz. CISPR 16-2 has been reorganised into 4 parts, to accommodate growth and easier maintenance.

Document History

June 1, 2004
Specification for radio disturbance and immunity measuring apparatus and methods:Part 2-2: Methods of measurement of disturbances and immunity - Measurements of disturbance power
A description is not available for this item.
NEN-CISPR 16-2-2
January 1, 2004
Specification for radio disturbance and immunity measuring apparatus and methods:Part 2-2: Methods of measurement of disturbances and immunity - Measurements of disturbance power
This part of CISPR 16 is designated a basic standard, which specifies the methods of measurement of disturbance power using the absorbing clamp in the frequency range 30 MHz to 1 000 MHz. CISPR 16-2...

References

Advertisement